2CCA703026R0001详情
ABB 2CCA703026R0001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Model
On/Off switch
Number of auxiliary contacts as normally closed contact
0
Type of control element
Rocker lever
Rated permanent current Iu
25
Degree of protection (IP), front side
IP20
Number of auxiliary contacts as normally open contact
0
Type of electrical connection of main circuit
Screw connection
0个相似型号
2CCA703026R0001拓展信息
1SAL100561R9906
ABB
1SBN010040R1022
ABB
1SAL100987R9906
ABB
2CCS800900R0021
ABB
1SFA611610R2001
ABB
SK829002-A
ABB
1SFA611605R1111
ABB
1SBN010040R1304
ABB
1SCA022714R8810
ABB
1SCA022353R4890
ABB








哦! 它是空的。