注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥214.240928
10
¥202.114083
100
¥190.673664
500
¥179.880811
1000
¥169.69888
2CCS400900R0031详情
ABB 2CCS400900R0031重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Screw connection
Number of contacts as change-over contact
0
Number of contacts as normally open contact
1
Number of contacts as normally closed contact
1
0个相似型号
2CCS400900R0031拓展信息
1SAL100561R9906
ABB
1SBN010040R1022
ABB
1SAL100987R9906
ABB
2CCS800900R0021
ABB
1SFA611610R2001
ABB
SK829002-A
ABB
1SFA611605R1111
ABB
1SBN010040R1304
ABB
1SCA022714R8810
ABB
1SCA022353R4890
ABB







哦! 它是空的。