2TLA030051R0400详情
ABB 2TLA030051R0400重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
DMS3108B28-20P
Manufacturer
Fujikura, Formerly DDK
Special Features
LED status indicator on top of unit
Number of contacts as normally open contact
0
Degree of protection (IP)
IP65
Number of contacts as normally closed contact
2
产品类别
Safety switch
触点配置
DPST-NC
知识产权评级
IP65
2TLA030051R0400拓展信息
ABB
ABB
ABB
ABB
ABB
ABB
ABB








哦! 它是空的。