CE4K1-10R-02详情
ABB CE4K1-10R-02重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operation
Push Lock-Key Reset
Manufacturer Part Number
CE4K1-10R-02
Approvals
CE, CSA, UL
Manufacturer
ABB
Special Features
Degree of protection: IP20
端子类型
Fingersafe Screw
产品类别
Emergency stop device
面板后深度
1.67
触点
2NC
知识产权评级
IP66, IP67, IP69K
CE4K1-10R-02拓展信息
ABB
ABB
ABB
ABB
ABB
ABB
ABB








哦! 它是空的。