CP230G-10详情
ABB CP230G-10重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Approvals
CSA, IEC, UL
Manufacturer
ABB
Manufacturer Part Number
CP230G-10
Operation
Maintained
RoHS
Non-Compliant
端子类型
Fingersafe Screw
面板后深度
1.65
触点
1NO
知识产权评级
IP66, IP67, IP69K
0个相似型号
CP230G-10拓展信息
1SFA611621R2002
ABB
1SFA611621R1031
ABB
1SFA611621R1024
ABB
1SFA611511R1101
ABB
CA1-8054
ABB
1SFA170840R4000
ABB
1SFA170842R3002
ABB








哦! 它是空的。