CP330B-01详情
ABB CP330B-01重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
CP330B-01
Operation
Momentary
Manufacturer
ABB
Approvals
CSA, IEC, UL
端子类型
Fingersafe Screw
面板后深度
1.65
触点
1NC
知识产权评级
IP66, IP67, IP69K
0个相似型号
CP330B-01拓展信息
CP330B-01详情
ABB CP330B-01重要参数规格及、参数值,及相似型号如下:
Manufacturer Part Number
CP330B-01
Operation
Momentary
Manufacturer
ABB
Approvals
CSA, IEC, UL
端子类型
Fingersafe Screw
面板后深度
1.65
触点
1NC
知识产权评级
IP66, IP67, IP69K
CP330B-01拓展信息