CP330Y-20详情
ABB CP330Y-20重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operation
Momentary
Manufacturer Part Number
CP330Y-20
Approvals
CSA, IEC, UL
Manufacturer
ABB
端子类型
Fingersafe Screw
面板后深度
1.65
触点
2NO
知识产权评级
IP66, IP67, IP69K
0个相似型号
CP330Y-20拓展信息
CP330Y-20详情
ABB CP330Y-20重要参数规格及、参数值,及相似型号如下:
Operation
Momentary
Manufacturer Part Number
CP330Y-20
Approvals
CSA, IEC, UL
Manufacturer
ABB
端子类型
Fingersafe Screw
面板后深度
1.65
触点
2NO
知识产权评级
IP66, IP67, IP69K
CP330Y-20拓展信息