CPO125-0-25详情
ABB CPO125-0-25重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
本体材质
Polyolefin
Product Thickness
0.5
Operating Temp Range
-55C to 135C
Shrink Wall Type
THIN
Inside Diameter After Shrinking
1.5
Inside Diameter Before Shrinking
3.17
类型
TUBING
颜色
Black
收缩率
2:1
产品长度(mm)
7620(mm)
CPO125-0-25拓展信息
ABB
ABB
ABB
ABB Embedded Power
ABB Embedded Power
ABB Embedded Power
ABB Embedded Power
ABB
ABB
ABB








哦! 它是空的。