HSB 375详情
ABB HSB 375重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Polyolefin (processed, irradiated)
Halogen-free
无
RoHS-compliant
有
Manufacturer part #
HSB 375
Min. temperature
-55°C
Content
6.5m
Max. temperature
+125°C
Factory colour
Black
类型
HSB 375
0个相似型号
HSB 375拓展信息
HS6-1L
ABB
PKG1204-0-D
ABB
HSB187-2
ABB
HS4-30
ABB
CHS-KIT
ABB
HS6-1
ABB Embedded Power
CPO1000-0-A
ABB
HSB 125-C
ABB
CPO125-0-25
ABB
CMP93-0-A
ABB








哦! 它是空的。