ABB Embedded Power HS16-12L
- 收藏
- 对比
HS16-12L
11-HS16-12L
热缩管
--
大陆
立即发货

Heat Shrink Tubing ST Polyolefin Black Heavy
1最小包装量--
HS16-12L详情
ABB Embedded Power HS16-12L重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
本体材质
Polyolefin
Operating Temp Range
-55C to 110C
Product Thickness
1.8
Shrink Wall Type
HEAVY
Inside Diameter After Shrinking
3
类型
TUBING
颜色
Black
收缩率
3:1
产品长度(mm)
125.4(mm)
HS16-12L拓展信息
ABB
ABB
ABB
ABB Embedded Power
ABB Embedded Power
ABB Embedded Power
ABB
ABB
ABB
ABB








哦! 它是空的。