G2MP2-40Y02详情
ABB G2MP2-40Y02重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
ABB
Approvals
CSA, IEC, UL
Manufacturer Part Number
G2MP2-40Y02
Operation
Maintained
端子类型
Fingersafe Screw
面板后深度
1.91
触点
2NC
知识产权评级
IP66
0个相似型号
G2MP2-40Y02拓展信息
G2MP2-40Y02详情
ABB G2MP2-40Y02重要参数规格及、参数值,及相似型号如下:
Manufacturer
ABB
Approvals
CSA, IEC, UL
Manufacturer Part Number
G2MP2-40Y02
Operation
Maintained
端子类型
Fingersafe Screw
面板后深度
1.91
触点
2NC
知识产权评级
IP66
G2MP2-40Y02拓展信息