MP2-62L02L8详情
ABB MP2-62L02L8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
6
Maximum Voltage
60 VAC/60 VDC
Manufacturer Part Number
7000-44061-7990500
Side 2 Gender
Female
Side 1 Gender
Male
Manufacturer
Murrelektronik
Cable Types
PUR
Operation
Maintained
Approvals
CSA, IEC, UL
连接器类型
M12 Right Angle Male to M12 Right Angle Female, 6-pole
额定电流
4 Amps
端子类型
Fingersafe Screw
面板后深度
1.91
灯型
LED
触点
2NC
知识产权评级
IP65/IP67
长度
5 Meters
MP2-62L02L8拓展信息
ABB
ABB
ABB
ABB
ABB
ABB








哦! 它是空的。