MP3-62G11L8详情
ABB MP3-62G11L8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
Miscellaneous
Operation
Momentary
Manufacturer Part Number
MP3-62G11L8
Approvals
CSA, IEC, UL
RoHS
Non-Compliant
端子类型
Fingersafe Screw
面板后深度
1.91
灯型
LED
触点
1NO, 1NC
知识产权评级
IP66
0个相似型号
MP3-62G11L8拓展信息
1SFA611621R2002
ABB
1SFA611621R1031
ABB
1SFA611621R1024
ABB
1SFA611511R1101
ABB
CA1-8054
ABB
1SFA170190R8000
ABB








哦! 它是空的。