MPM2-10B详情
ABB MPM2-10B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operation
Momentary
Manufacturer Part Number
MPM2-10B
Approvals
CSA, UL
Manufacturer
ABB
Special Features
Snap-on features reduce installation time
操作温度
-25 to +70 Degrees C
产品类别
Pushbutton
面板后深度
1.91
知识产权评级
IP20, IP66
0个相似型号
MPM2-10B拓展信息








哦! 它是空的。