RF2-02-T-02-50-G详情
ADAM TECH RF2-02-T-02-50-G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact plating
gold-plated
Type of connector
SMA
Connector
plug
Kind of connector
male
Spatial orientation
straight
Kind of cable1
RG316
Kind of cable
RG174
Electrical mounting
crimped
Mechanical mounting
for cable
Insulator material
PTFE
Gross weight
3.27g
Certificates
RoHS compliant
RF2-02-T-02-50-G拓展信息








哦! 它是空的。