RF2-03E-T-00-50-G-RP详情
ADAM TECH RF2-03E-T-00-50-G-RP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact plating
gold-plated
Type of connector
RP-SMA
Connector
socket
Kind of connector
female
Spatial orientation
angled 90°
Electrical mounting
THT
Mechanical mounting
on PCBs
Insulator material
PTFE
Gross weight
4.07g
Certificates
RoHS compliant
RF2-03E-T-00-50-G-RP拓展信息








哦! 它是空的。