RF2-500-2详情
ADAM TECH RF2-500-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact plating
gold-plated
Type of connector
SMA
Connector
socket
Kind of connector
female
Spatial orientation
straight
Electrical mounting
soldering
Mechanical mounting
for panel mounting
Insulator material
PTFE
Gross weight
3.92g
Certificates
RoHS compliant
RF2-500-2拓展信息








哦! 它是空的。