FII2212详情
Altech FII2212重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
FII2212
Approvals
CE, CSA, UR
Wire Size
22 AWG
Manufacturer
Altech
Insulation Materials
Polypropylene
Factory Pack QuantityFactory Pack Quantity
500
Wire Gauge Min
-
Wire Gauge Max
22 AWG
Brand
Altech
Part Life Cycle Code
活跃
Ihs Manufacturer
ALTECH CORP
Risk Rank
5.66
颜色
Turquoise
子类别
Terminals
Reach合规守则
unknown
连接器支持类型
连接器附件
产品类别
Terminals
产品类别
Terminals
DIN标准
Industry Standard
绝缘的
有
FII2212拓展信息
Altech Corporation
Altech Corporation
Altech Corporation
Altech Corporation
Altech Corporation
Altech Corporation
Altech Corporation
Altech
Altech
Altech








哦! 它是空的。