FTI0616详情
Altech FTI0616重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
FTI0616
Approvals
CE, CSA, UR
Wire Size
6 AWG
Manufacturer
Altech
Insulation Materials
Polypropylene
Factory Pack QuantityFactory Pack Quantity
50
Wire Gauge Min
-
Wire Gauge Max
6 AWG x2
Brand
Altech
RoHS
Details
Part Life Cycle Code
活跃
Ihs Manufacturer
ALTECH CORP
Risk Rank
5.7
颜色
Olive
子类别
Terminals
Reach合规守则
unknown
连接器支持类型
连接器附件
产品类别
Terminals
产品类别
Terminals
DIN标准
Industry Standard
绝缘的
有
FTI0616拓展信息
Altech Corporation
Altech Corporation
Altech Corporation
Altech Corporation
Altech Corporation
Altech Corporation
Altech Corporation
Altech
Altech
Altech








哦! 它是空的。