American Electrical A1000.1/4NPT.065
- 收藏
- 对比
A1000.1/4NPT.065
130-A1000.1/4NPT.065
电缆和电线夹具
--
大陆
立即发货

CABLE GLAND 5-6.5MM 1/4NPT BRASS
1最小包装量--
A1000.1/4NPT.065详情
American Electrical A1000.1/4NPT.065重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Brass, Nickel Plated
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Glenair
Brand
Glenair
Package
Box
Base Product Number
1000.1/4
厂商
American Electrical Inc.
Product Status
活跃
系列
Progress® NPT
类型
电缆外壳
颜色
Silver
子类别
Circular Connectors
入口保护
IP68/IP69K - Dust Tight, Water Resistant, Waterproof
螺纹尺寸
1/4 NPT
产品类别
Circular MIL Spec Tools, Hardware & Accessories
包括
Seal
面板孔尺寸
-
产品类别
Circular MIL Spec Tools, Hardware & Accessories
导线轮毂尺寸
-
A1000.1/4NPT.065拓展信息
American Electrical
American Electrical
American Electrical
American Electrical
American Electrical
American Electrical
American Electrical
American Electrical
American Electrical
American Electrical







哦! 它是空的。