American Power Conversion 0M-5357-013
- 收藏
- 对比
0M-5357-013
132-0M-5357-013
AC DC 转换器
--
大陆
立即发货

Modular Power Supplies TC 3WIRE W/L5-20 13 FOOT
1最小包装量--
0M-5357-013详情
American Power Conversion 0M-5357-013重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Steel
Angle
Straight
Approvals
CSA, UL
Cable Style
Round
Manufacturer
Thomas & Betts
Grip Type
Watertight Connector
RoHS
无
组成
Metallic
0M-5357-013拓展信息
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion







哦! 它是空的。