American Power Conversion 0M-PMM225SS252
- 收藏
- 对比
0M-PMM225SS252
132-0M-PMM225SS252
专用 IC
--
大陆
立即发货

0M-PMM225SS252 datasheet pdf and Specialized ICs product details from American Power Conversion stock available at utmel
1最小包装量--
0M-PMM225SS252详情
American Power Conversion 0M-PMM225SS252重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
ICB18SF08PO
Approvals
CE, UL
Range
8 mm
Manufacturer
卡洛·加瓦齐
RoHS
无
输出类型
NO
连接类型
2 Meter Cable
电源类型
DC
直径
18 mm
0M-PMM225SS252拓展信息
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion







哦! 它是空的。