American Power Conversion PBP4A31IEC30M4
- 收藏
- 对比
PBP4A31IEC30M4
132-PBP4A31IEC30M4
专用 IC
--
大陆
立即发货

PB Busway Tap Off Unit, w/ metering, 3x1 pole 3 Wire, 3 Drop Cords, 3f, 5f, 7f, IEC 309 30A, 240V
1最小包装量--
PBP4A31IEC30M4详情
American Power Conversion PBP4A31IEC30M4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
DFS60E-TJEC00360
Approvals
CE;cULus
Shaft Type
Thru-Hollow
Manufacturer
Sick
RoHS
Non-Compliant
操作温度
0 to 85 Degrees C
终端
M12 8 Pin Radial
输入电压
10~32 VDC
知识产权评级
IP65;IP67
PBP4A31IEC30M4拓展信息
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion







哦! 它是空的。