U77-A1113-1D0T详情
Amphenol U77-A1113-1D0T重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Through Hole, Right Angle
Package
Tape & Reel (TR)
Base Product Number
U77-A1113
厂商
Amphenol ICC (Commercial Products)
Product Status
Obsolete
系列
U77
终端
Solder
连接器类型
SFP
定位的数量
-
触点表面处理
-
连接器样式
Cage
特征
Dust Cap, EMI Shielded
触点表面处理厚度
-
U77-A1113-1D0T拓展信息
Amphenol ICC (Commercial Products)
Amphenol ICC (FCI)
Amphenol ICC (Commercial Products)
Amphenol ICC (Commercial Products)
Amphenol ICC (FCI)
Amphenol ICC (Commercial Products)
Amphenol ICC (Commercial Products)
Amphenol ICC (Commercial Products)
Amphenol ICC (FCI)
Amphenol ICC (Commercial Products)








哦! 它是空的。