U77-E16K4-3001详情
Amphenol U77-E16K4-3001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Through Hole, Right Angle
Package
Tray
Base Product Number
U77-E16
厂商
Amphenol ICC (Commercial Products)
Product Status
活跃
系列
U77
终端
Solder
连接器类型
SFP+
定位的数量
-
触点表面处理
-
连接器样式
带散热片的保持架
特征
-
触点表面处理厚度
-
U77-E16K4-3001拓展信息
Amphenol ICC (Commercial Products)
Amphenol ICC (FCI)
Amphenol ICC (Commercial Products)
Amphenol ICC (Commercial Products)
Amphenol ICC (FCI)
Amphenol ICC (Commercial Products)
Amphenol ICC (Commercial Products)
Amphenol ICC (Commercial Products)
Amphenol ICC (FCI)
Amphenol ICC (Commercial Products)








哦! 它是空的。