U91D101100130详情
Amphenol U91D101100130重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold, Nickel, Tin
底架
通孔
RoHS
Compliant
For Use With
CXP Connector
Factory Pack QuantityFactory Pack Quantity
200
Manufacturer
Amphenol
Brand
Amphenol Commercial Products
Package
Box
厂商
Amphenol ICC (Commercial Products)
Product Status
活跃
包装
Bulk
操作温度
-40 to 85 °C
系列
CXP
终端
Press-Fit
类型
CXP Cage
定位的数量
9
颜色
Grey
性别
Male
子类别
I/O Connectors
方向
Straight
接头数量
9
弱电
Compliant
端口的数量
1 Port
产品类别
I/O Connectors
产品
Connectors
特征
Without dust cover
产品类别
I/O Connectors
可燃性等级
UL94 V-0
无铅
不适用
U91D101100130拓展信息
Amphenol ICC (Commercial Products)
Amphenol ICC (FCI)
Amphenol ICC (Commercial Products)
Amphenol ICC (Commercial Products)
Amphenol ICC (FCI)
Amphenol ICC (Commercial Products)
Amphenol ICC (Commercial Products)
Amphenol ICC (Commercial Products)
Amphenol ICC (FCI)
Amphenol ICC (Commercial Products)








哦! 它是空的。