UE62B2620021E1详情
Amphenol UE62B2620021E1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Panel Mount, Through Hole, Right Angle
Package
Tray
厂商
Amphenol ICC (Commercial Products)
Product Status
活跃
系列
-
终端
Press-Fit
连接器类型
QSFP
定位的数量
-
触点表面处理
-
连接器样式
Cage
特征
-
触点表面处理厚度
-
UE62B2620021E1拓展信息
Amphenol ICC (Commercial Products)
Amphenol ICC (FCI)
Amphenol ICC (Commercial Products)
Amphenol ICC (Commercial Products)
Amphenol ICC (FCI)
Amphenol ICC (Commercial Products)
Amphenol ICC (Commercial Products)
Amphenol ICC (Commercial Products)
Amphenol ICC (FCI)
Amphenol ICC (Commercial Products)








哦! 它是空的。