Amphenol ICC (Commercial Products) 10117436-001LF
- 收藏
- 对比
10117436-001LF
143-10117436-001LF
可插拔连接器
--
大陆
立即发货

CONN QSFP CAGE W/HSINK PRESS RA
1最小包装量--
10117436-001LF详情
Amphenol ICC (Commercial Products) 10117436-001LF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Through Hole, Right Angle
包装
Tray
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
终端
Press-Fit
连接器类型
QSFP+
连接器样式
带散热片的保持架
RoHS状态
符合RoHS标准
10117436-001LF拓展信息
Amphenol ICC (Commercial Products)
Amphenol ICC (FCI)
Amphenol ICC (Commercial Products)
Amphenol ICC (Commercial Products)
Amphenol ICC (FCI)
Amphenol ICC (Commercial Products)
Amphenol ICC (Commercial Products)
Amphenol ICC (Commercial Products)
Amphenol ICC (FCI)
Amphenol ICC (Commercial Products)







哦! 它是空的。