Amphenol ICC (Commercial Products) U77-C1618-2001
- 收藏
- 对比
U77-C1618-2001
143-U77-C1618-2001
可插拔连接器
--
大陆
立即发货

EXPRESSPORT SFP CAGE
1最小包装量--
U77-C1618-2001详情
Amphenol ICC (Commercial Products) U77-C1618-2001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
7 Weeks
安装类型
Through Hole, Right Angle
包装
Tray
系列
U77
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
终端
Press-Fit
连接器类型
SFP+
连接器样式
Cage
特征
EMI Shielded, Light Pipe
RoHS状态
Non-RoHS Compliant
U77-C1618-2001拓展信息
Amphenol ICC (Commercial Products)
Amphenol ICC (FCI)
Amphenol ICC (Commercial Products)
Amphenol ICC (Commercial Products)
Amphenol ICC (FCI)
Amphenol ICC (Commercial Products)
Amphenol ICC (Commercial Products)
Amphenol ICC (Commercial Products)
Amphenol ICC (FCI)
Amphenol ICC (Commercial Products)







哦! 它是空的。