Amphenol ICC (Commercial Products) UE36-B46200-06A2A
- 收藏
- 对比
UE36-B46200-06A2A
143-UE36-B46200-06A2A
可插拔连接器
--
大陆
立即发货

QSFP DD CAGE 1X4 W/ HS FIN PIN H
1最小包装量--
UE36-B46200-06A2A详情
Amphenol ICC (Commercial Products) UE36-B46200-06A2A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
7 Weeks
安装类型
Through Hole, Right Angle
包装
Tray
系列
UE36
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
终端
Press-Fit
连接器类型
QSFP-DD (Double Density)
连接器样式
Cage, Ganged (1 x 4) with Heat Sink
特征
EMI屏蔽
RoHS状态
符合RoHS标准
UE36-B46200-06A2A拓展信息
Amphenol ICC (Commercial Products)
Amphenol ICC (FCI)
Amphenol ICC (Commercial Products)
Amphenol ICC (Commercial Products)
Amphenol ICC (FCI)
Amphenol ICC (Commercial Products)
Amphenol ICC (Commercial Products)
Amphenol ICC (Commercial Products)
Amphenol ICC (FCI)
Amphenol ICC (Commercial Products)







哦! 它是空的。