Analog Devices Inc./Maxim Integrated DG1208EVKIT#
- 收藏
- 对比
DG1208EVKIT#
1551-DG1208EVKIT#
评估和演示板及套件
--
大陆
立即发货

DG1208 EVALUATION KIT
1最小包装量--
DG1208EVKIT#详情
Analog Devices Inc./Maxim Integrated DG1208EVKIT#重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
厂商
Analog Devices Inc./Maxim Integrated
Package
Box
Product Status
活跃
Base Product Number
DG1208
Tool Is For Evaluation Of
DG1208
系列
-
类型
Interface
功能
Multiplexer
使用的 IC/零件
DG1208
提供的内容
Board(s)
主要属性
±20V, 100mA Tri-Output DC Power Supply
嵌入式
无
产品
评估套件
套件内容
Evaluation Kit DG1208EUE+
DG1208EVKIT#拓展信息
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated







哦! 它是空的。