Analog Devices Inc./Maxim Integrated DG120XEVKIT#
- 收藏
- 对比
DG120XEVKIT#
1551-DG120XEVKIT#
评估和演示板及套件
--
大陆
立即发货

DG1206/DG1207, LOW-LEAKAGE, SING
1最小包装量--
DG120XEVKIT#详情
Analog Devices Inc./Maxim Integrated DG120XEVKIT#重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
厂商
Analog Devices Inc./Maxim Integrated
Package
Box
Product Status
活跃
Base Product Number
DG120
Tool Is For Evaluation Of
DG120x
系列
-
类型
Interface
功能
8:1 Multiplexer
使用的 IC/零件
DG120X
提供的内容
Board(s)
主要属性
-
嵌入式
-
次要属性
-
产品
评估套件
套件内容
Evaluation Kit DG1206/DG1207
DG120XEVKIT#拓展信息
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Maxim
Maxim







哦! 它是空的。