Analog Devices Inc./Maxim Integrated DS2488EVKIT#
- 收藏
- 对比
DS2488EVKIT#
1551-DS2488EVKIT#
评估和演示板及套件
--
大陆
立即发货

DS2488 EVALUATION SYSTEM
1最小包装量--
DS2488EVKIT#详情
Analog Devices Inc./Maxim Integrated DS2488EVKIT#重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
厂商
Analog Devices Inc./Maxim Integrated
Package
Box
Product Status
活跃
Base Product Number
DS2488
Tool Is For Evaluation Of
DS2488
系列
-
类型
Interface
功能
USB
使用的 IC/零件
DS2488
提供的内容
Board(s), Cable(s)
主要属性
-
嵌入式
-
次要属性
-
产品
评估套件
套件内容
Eval Kit w/Two DS2488, DS9401 1Wire Master w/5V Charging Board, USB Type-A to Micro-USB Type-B Cable
DS2488EVKIT#拓展信息
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated







哦! 它是空的。