Analog Devices Inc./Maxim Integrated DS28E18EVKIT#
- 收藏
- 对比
DS28E18EVKIT#
1551-DS28E18EVKIT#
评估和演示板及套件
--
大陆
立即发货

DS28E18 EVALUATION SYSTEM
1最小包装量--
DS28E18EVKIT#详情
Analog Devices Inc./Maxim Integrated DS28E18EVKIT#重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
厂商
Analog Devices Inc./Maxim Integrated
Package
Bulk
Product Status
活跃
Base Product Number
DS28E18
Tool Is For Evaluation Of
DS28E18
系列
-
类型
Interface
功能
1-Wire to I2C
使用的 IC/零件
DS28E18
提供的内容
Board(s)
主要属性
-
嵌入式
-
次要属性
USB 供电
产品
评估系统
套件内容
Eval Kit DS28E18, DS9481P-300# USB-to-1-Wire Adapter, MAX31722 PMOD Board, DS7505 PMOD Board
DS28E18EVKIT#拓展信息
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated







哦! 它是空的。