Analog Devices Inc./Maxim Integrated DS28E40EVKIT#
- 收藏
- 对比
DS28E40EVKIT#
1551-DS28E40EVKIT#
评估和演示板及套件
--
大陆
立即发货

1-WIRE AUTOMOTIVE AUTHENTICATOR
1最小包装量--
DS28E40EVKIT#详情
Analog Devices Inc./Maxim Integrated DS28E40EVKIT#重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
厂商
Analog Devices Inc./Maxim Integrated
Package
Box
Product Status
活跃
Base Product Number
DS28E40
Interface Type
I2C
Tool Is For Evaluation Of
DS28E40
系列
-
类型
Interface
功能
1-Wire to I2C
使用的 IC/零件
DS28E40
提供的内容
Board(s)
主要属性
USB 供电
嵌入式
-
次要属性
-
产品
评估套件
套件内容
Eval Kit 5x DS28E40G/V+, DS9121CQ+ Socket Board (10 TDFN), DS9481P-300# USB-to-I2C/1-Wire, USB Cable
DS28E40EVKIT#拓展信息
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated







哦! 它是空的。