Analog Devices Inc./Maxim Integrated DS28S60EVKIT#
- 收藏
- 对比
DS28S60EVKIT#
1551-DS28S60EVKIT#
评估和演示板及套件
--
大陆
立即发货

DS28S60 EVALUATION SYSTEM
1最小包装量--
DS28S60EVKIT#详情
Analog Devices Inc./Maxim Integrated DS28S60EVKIT#重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
厂商
Analog Devices Inc./Maxim Integrated
Package
Box
Product Status
活跃
Base Product Number
DS28S60
Interface Type
1-Wire, I2C, SPI
Tool Is For Evaluation Of
DS28S60
系列
-
类型
Interface
功能
1-Wire to I2C
使用的 IC/零件
DS28S60
提供的内容
Board(s)
主要属性
-
嵌入式
-
次要属性
-
产品
评估套件
套件内容
Eval Kit 5x DS28S60Q+, DS9121EQ+ Skt Brd (12TDFN), DS9482P# USB to I2C/SPI/1-Wire Adapter, USB Cable
DS28S60EVKIT#拓展信息
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated







哦! 它是空的。