Analog Devices Inc./Maxim Integrated MAX17851EVKIT#
- 收藏
- 对比
MAX17851EVKIT#
1551-MAX17851EVKIT#
评估和演示板及套件
--
大陆
立即发货

EVAL BOARD FOR MAX17851
1最小包装量--
MAX17851EVKIT#详情
Analog Devices Inc./Maxim Integrated MAX17851EVKIT#重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
厂商
Analog Devices Inc./Maxim Integrated
Package
Box
Product Status
活跃
Tool Is For Evaluation Of
MAX17851
系列
-
类型
Interface
功能
SPI 转 UART
注意
-
使用的 IC/零件
MAX17851
提供的内容
Board(s), Cable(s)
主要属性
Data Acquisition System (DAS)
嵌入式
Yes, MCU
次要属性
On-Board LEDs, Test Points
产品
评估套件
套件内容
Eval Kit MAX17851, Interface board MAX32620
MAX17851EVKIT#拓展信息
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Maxim
Maxim







哦! 它是空的。