Analog Devices Inc./Maxim Integrated MAX22199EVKIT#
- 收藏
- 对比
MAX22199EVKIT#
1551-MAX22199EVKIT#
评估和演示板及套件
--
大陆
立即发货

MAX22199 EVALUATION KIT
1最小包装量--
MAX22199EVKIT#详情
Analog Devices Inc./Maxim Integrated MAX22199EVKIT#重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
厂商
Analog Devices Inc./Maxim Integrated
Package
Bulk
Product Status
活跃
Tool Is For Evaluation Of
MAX22199
系列
-
类型
Interface
功能
数字输入
注意
-
使用的 IC/零件
MAX22199
提供的内容
Board(s), Cable(s)
主要属性
8-Channel (Octal)
嵌入式
无
次要属性
On-Board LEDs, Test Points
产品
评估套件
套件内容
Evaluation Kit, MAX22199 Octal Industrial Digital Input, Micro-USB Cable
MAX22199EVKIT#拓展信息
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated







哦! 它是空的。