Analog Devices Inc./Maxim Integrated MAX22514EVKIT#
- 收藏
- 对比
MAX22514EVKIT#
1551-MAX22514EVKIT#
评估和演示板及套件
--
大陆
立即发货

EVAL BOARD FOR MAX22514
1最小包装量--
MAX22514EVKIT#详情
Analog Devices Inc./Maxim Integrated MAX22514EVKIT#重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
厂商
Analog Devices Inc./Maxim Integrated
Package
Box
Product Status
活跃
系列
-
类型
Interface
注意
-
使用的 IC/零件
MAX22514
提供的内容
Board(s), Cable(s)
主要属性
IO和SPI接口端子模块
嵌入式
无
次要属性
On-Board LEDs, Test Points
套件内容
Eval Kit MAX22514, USB A to Micro B Cable
MAX22514EVKIT#拓展信息
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Maxim
Maxim







哦! 它是空的。