Analog Devices Inc./Maxim Integrated MAX25430AEVKIT#
- 收藏
- 对比
MAX25430AEVKIT#
1551-MAX25430AEVKIT#
评估和演示板及套件
--
大陆
立即发货

EVALUATION KIT MAX25430A
1最小包装量--
MAX25430AEVKIT#详情
Analog Devices Inc./Maxim Integrated MAX25430AEVKIT#重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
厂商
Analog Devices Inc./Maxim Integrated
Package
Box
Product Status
活跃
Base Product Number
MAX25430
Tool Is For Evaluation Of
MAX25430
系列
-
类型
-
功能
-
使用的 IC/零件
MAX25430A
提供的内容
Board(s)
主要属性
-
嵌入式
-
次要属性
-
产品
评估套件
套件内容
Eval Kit MAX25430A, PD Controller Board MAXPD_CY01_APPS_A, Feather Board MAXPD_FTHR_APPS_B/USB Cable
MAX25430AEVKIT#拓展信息
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Maxim
Maxim







哦! 它是空的。