Analog Devices Inc./Maxim Integrated MAX30001GEVKIT#
- 收藏
- 对比
MAX30001GEVKIT#
1551-MAX30001GEVKIT#
评估和演示板及套件
--
大陆
立即发货

EVKIT FOR MAX30001
1最小包装量--
MAX30001GEVKIT#详情
Analog Devices Inc./Maxim Integrated MAX30001GEVKIT#重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
厂商
Analog Devices Inc./Maxim Integrated
Package
Box
Product Status
活跃
Tool Is For Evaluation Of
MAX30001G
系列
-
类型
Interface
功能
Analog Front End (AFE)
注意
-
使用的 IC/零件
MAX30001G
提供的内容
Board(s)
主要属性
-
嵌入式
Yes, MCU, 32-Bit
次要属性
On-Board LEDs, Test Points
产品
评估套件
套件内容
Eval Kit MAX30001G, MAX32630FTHR, USB A to Micro-USB Cable, Three (3) ECG cables
MAX30001GEVKIT#拓展信息
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated







哦! 它是空的。