Analog Devices Inc./Maxim Integrated MAX33072ESHLD#
- 收藏
- 对比
MAX33072ESHLD#
1551-MAX33072ESHLD#
评估和演示板及套件
--
大陆
立即发货

EVKIT OF MAX33072E FAMILY. DUAL
1最小包装量--
MAX33072ESHLD#详情
Analog Devices Inc./Maxim Integrated MAX33072ESHLD#重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
厂商
Analog Devices Inc./Maxim Integrated
Package
Box
Product Status
活跃
Base Product Number
MAX33072
Tool Is For Evaluation Of
MAX33072E
系列
-
类型
Interface
功能
Transceiver, RS-485
使用的 IC/零件
MAX33072E
提供的内容
Board(s)
主要属性
-
嵌入式
-
次要属性
-
产品
评估套件
套件内容
Shield Evaluation Kit MAX33072E
MAX33072ESHLD#拓展信息
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Maxim
Maxim







哦! 它是空的。