Analog Devices Inc./Maxim Integrated MAX9278BCOAXEVKIT#
- 收藏
- 对比
MAX9278BCOAXEVKIT#
1551-MAX9278BCOAXEVKIT#
评估和演示板及套件
--
大陆
立即发货

EVAL KIT FOR 3.12GPBS DESERIALIZ
1最小包装量--
MAX9278BCOAXEVKIT#详情
Analog Devices Inc./Maxim Integrated MAX9278BCOAXEVKIT#重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Base Product Number
MAX9278
Product Status
活跃
Package
Box
厂商
Analog Devices Inc./Maxim Integrated
系列
-
类型
Interface
功能
Deserializer
使用的 IC/零件
MAX9278B
提供的内容
Board(s), Cable(s)
主要属性
USB 供电
嵌入式
-
次要属性
图形用户界面
MAX9278BCOAXEVKIT#拓展信息
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated







哦! 它是空的。