Analog Devices Inc./Maxim Integrated MAXM86146EVSYS#
- 收藏
- 对比
MAXM86146EVSYS#
1551-MAXM86146EVSYS#
评估和演示板及套件
--
大陆
立即发货

EVKIT FOR EMBEDDED PPG
1最小包装量--
MAXM86146EVSYS#详情
Analog Devices Inc./Maxim Integrated MAXM86146EVSYS#重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
厂商
Analog Devices Inc./Maxim Integrated
Package
Box
Product Status
活跃
Base Product Number
MAXM86146
Tool Is For Evaluation Of
MAXM86146
系列
-
类型
Interface
功能
传感器信号调节器
使用的 IC/零件
MAXM86146
提供的内容
Board(s)
主要属性
2-Channel (Dual)
嵌入式
-
次要属性
-
产品
评估套件
套件内容
Eval Kit MAXSensor BLE# Data Acquisition Brd, MAXM86146_ OSB# Sensor Daughter Brd, Flex/USB-C Cable
MAXM86146EVSYS#拓展信息
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated







哦! 它是空的。