Analog Devices Inc./Maxim Integrated MAXREFDES177#
- 收藏
- 对比
MAXREFDES177#
1551-MAXREFDES177#
评估和演示板及套件
--
大陆
立即发货

IO-LINK CONFIGURABLE ANALOG IO
1最小包装量--
MAXREFDES177#详情
Analog Devices Inc./Maxim Integrated MAXREFDES177#重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
厂商
Analog Devices Inc./Maxim Integrated
Package
Bulk
Product Status
活跃
Base Product Number
MAXREFDES177
Tool Is For Evaluation Of
MAX22515
系列
-
类型
Interface
功能
Analog I/O
使用的 IC/零件
MAX22515, MAX14483, MAX22000
提供的内容
Board(s), Cable(s), Power Supply
核心架构
-
主要属性
-
嵌入式
Yes, MCU
次要属性
-
套件内容
Reference Design Board MAX22515/MAX22000/MAX14483
MAXREFDES177#拓展信息
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Maxim
Maxim







哦! 它是空的。