Analog Devices / Maxim Integrated TMC4361A-BOB
- 收藏
- 对比
TMC4361A-BOB
1551-TMC4361A-BOB
评估和演示板及套件
--
大陆
立即发货

Power Management IC Development Tools Breakout board for TMC4361A-LA
1最小包装量--
TMC4361A-BOB详情
Analog Devices / Maxim Integrated TMC4361A-BOB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Details
Tool Is For Evaluation Of
TMC4361A
Country of Assembly
Not Available
Country of Diffusion
Not Available
Country of Origin
DE
Interface Type
SPI
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
40-0132
Unit Weight
0.137568 oz
系列
TMC4361
包装
Bulk
类型
Motor/Motion Controller & Driver
产品
分线板
输入电压
3.3 V/5 V
TMC4361A-BOB拓展信息
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Maxim
Maxim








哦! 它是空的。