Analog Devices / Maxim Integrated TMC8462A-BOB-ETH
- 收藏
- 对比
TMC8462A-BOB-ETH
1551-TMC8462A-BOB-ETH
评估和演示板及套件
--
大陆
立即发货

Ethernet Development Tools TMC8462A-BA EtherCAT Slave Controller br
1最小包装量--
TMC8462A-BOB-ETH详情
Analog Devices / Maxim Integrated TMC8462A-BOB-ETH重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Details
Tool Is For Evaluation Of
TMC8462
Interface Type
SPI
Country of Assembly
DE
Country of Diffusion
Not Available
Country of Origin
DE
Description/Function
Breakout Board for TMC8462A-BA
Factory Pack QuantityFactory Pack Quantity
1
包装
Bulk
系列
TMC8462
类型
Ethernet Controlller IC''s
工作电源电压
3.3 V, 5 V
产品
分线板
TMC8462A-BOB-ETH拓展信息
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated








哦! 它是空的。