04-675-190详情
Aries 04-675-190重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
POLYAMIDE46
Factory Pack QuantityFactory Pack Quantity
60
Manufacturer
Aries Electronics
Brand
Aries Electronics
RoHS
Details
Package Description
ROHS COMPLIANT
Contact Finish Mating
GOLD
Rohs Code
有
Manufacturer Part Number
04-675-190
Part Life Cycle Code
活跃
Ihs Manufacturer
ARIES ELECTRONICS INC
Risk Rank
5.69
JESD-609代码
e4
ECCN 代码
EAR99
附加功能
LOW PROFILE, 94V-HB
子类别
IC & Component Sockets
Reach合规守则
compliant
接头数量
4
触点表面处理 终端
Gold (Au) - with Nickel (Ni) barrier
产品类别
IC & Component Sockets
设备插座类型
IC SOCKET
使用的设备类型
DIP4
产品类别
IC & Component Sockets
04-675-190拓展信息
Aries Electronics, Inc.
Aries
Aries
Aries
Aries
Aries
Aries
Aries
Aries
Aries








哦! 它是空的。