Aries Electronics, Inc. 10-675-190T
- 收藏
- 对比
10-675-190T
196-10-675-190T
连接器,连接线
--
大陆
立即发货

IC Socket, DIP10, 10 Contact(s), ROHS COMPLIANT
1最小包装量--
10-675-190T详情
Aries Electronics, Inc. 10-675-190T重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
POLYAMIDE46
Factory Pack QuantityFactory Pack Quantity
36
Manufacturer
Aries Electronics
Brand
Aries Electronics
RoHS
Details
Package Description
ROHS COMPLIANT
Contact Finish Mating
MATTE TIN (200) OVER NICKEL (50)
Rohs Code
有
Manufacturer Part Number
10-675-190T
Contact Materials
BRASS
Part Life Cycle Code
活跃
Ihs Manufacturer
ARIES ELECTRONICS INC
Risk Rank
5.69
JESD-609代码
e3
无铅代码
有
ECCN 代码
EAR99
附加功能
UL 94V-0, DIP SOCKET
子类别
IC & Component Sockets
Reach合规守则
compliant
接头数量
10
触点表面处理 终端
Matte Tin (Sn) - with Nickel (Ni) barrier
产品类别
IC & Component Sockets
设备插座类型
IC SOCKET
使用的设备类型
DIP10
产品类别
IC & Component Sockets
10-675-190T拓展信息
Aries
Aries
Aries
Aries
Aries
Aries
Aries
Aries
Aries
Aries







哦! 它是空的。