04-675-191T详情
Aries 04-675-191T重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
POLYAMIDE46
Factory Pack QuantityFactory Pack Quantity
60
Manufacturer
Aries Electronics
Brand
Aries Electronics
RoHS
Details
Package Description
ROHS COMPLIANT
Contact Finish Mating
MATTE TIN (200) OVER NICKEL (50)
Rohs Code
有
Manufacturer Part Number
04-675-191T
Contact Materials
BRASS
Part Life Cycle Code
活跃
Ihs Manufacturer
ARIES ELECTRONICS INC
Risk Rank
5.69
JESD-609代码
e3
无铅代码
有
ECCN 代码
EAR99
附加功能
LOW PROFILE, 94V-HB
子类别
IC & Component Sockets
Reach合规守则
compliant
接头数量
4
触点表面处理 终端
Matte Tin (Sn) - with Nickel (Ni) barrier
产品类别
IC & Component Sockets
设备插座类型
IC SOCKET
使用的设备类型
DIP4
产品类别
IC & Component Sockets
04-675-191T拓展信息
Aries Electronics, Inc.
Aries
Aries
Aries
Aries
Aries
Aries
Aries
Aries
Aries








哦! 它是空的。